TE Connectivity Protective Relays 2-1618058-7

Description
Contact Features Contact Arrangement : 1 Form C, SPDT Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 13.5 - 32 Product Type Features Phase : Single Protection Function : Overcurrent Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 60
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C, SPDT Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 13.5 - 32 Product Type Features Phase : Single Protection Function : Overcurrent Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 2-1618058-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
2-1618058-7
Protective Relays 2-1618058-7
Contact Features Contact Arrangement : 1 Form C, SPDT Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 112 MM  [4.41 INCH ] Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 13.5 - 32 Product Type Features Phase : Single Protection Function : Overcurrent Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -40 - 60

Contact Features


  • Contact Arrangement : 1 Form C, SPDT
  • Contact Arrangement (Additional Output) : None
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Product Height : 112 MM  [4.41 INCH ]
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 13.5 - 32

Product Type Features


  • Phase : Single
  • Protection Function : Overcurrent
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1618058-7
Product Name Protective Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617596-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
Electromechanical Relays & Contactors - 1-1393766-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Signal Relays - 1-1393789-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers