TE Connectivity Protective Relays 2-1618092-4

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Reverse Power Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Reverse Power Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 2-1618092-4 - TE Connectivity
Berwyn, PA, United States
Protective Relays
2-1618092-4
Protective Relays 2-1618092-4
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 460 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features Phase : Three Protection Function : Reverse Power Relay Options : Time Delay Signal Characteristics Frequency Adjustment (HZ) : 50 - 500 Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (AMP) : 5

Dimensions


  • Product Height : 96.5 MM  [3.8 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 76.2 MM  [3 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 460

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • Phase : Three
  • Protection Function : Reverse Power
  • Relay Options : Time Delay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 500

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1618092-4
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393779-3 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1393815-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617591-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 32 volts
View Details
TO-5/.100 Grid Relays - 1617159-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details