Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable
Dimensions Product Height : 76.2 MM [3 INCH ] Product Length : 88.9 MM [3.5 INCH ] Product Width : 98.29 MM [3.87 INCH ]
Electrical Characteristics Actuating System : AC Input Voltage (VDC) : 240
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Mode of Operation : Adjustable Pick-Up
Product Type Features Phase : Three Protection Function : Overvoltage Relay Options : Time Delay
Signal Characteristics Frequency Adjustment (HZ) : 50 - 400
Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Contact Features
- Contact Arrangement : 1 N.C & 1 N.O
- Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
- Contact Current Rating (AMP) : 5
- Type of Control : Potentiometer Adjustable
Dimensions
- Product Height : 76.2 MM [3 INCH ]
- Product Length : 88.9 MM [3.5 INCH ]
- Product Width : 98.29 MM [3.87 INCH ]
Electrical Characteristics
- Actuating System : AC
- Input Voltage (VDC) : 240
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Flange with Mounting Holes
Operation/Application
- Mode of Operation : Adjustable Pick-Up
Product Type Features
- Phase : Three
- Protection Function : Overvoltage
- Relay Options : Time Delay
Signal Characteristics
- Frequency Adjustment (HZ) : 50 - 400
Termination Features
- Relay Connection Type : Terminals
- Terminal Configuration : Screw Terminals
Usage Conditions
- Operating Temperature Range (DEGC) : -20 - 65