Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
TE CONNECTIVITY
1618104-1 -- RELAYS
TE Connectivity
Relays
1618104-1
Description
WILMAR OVERCURRENT
Powell Electronics, Inc.
Quarktwin Technology Ltd.
Done
Request a Quote
Email Supplier
Description
WILMAR OVERCURRENT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
1618104-1
Relays
1618104-1
WILMAR OVERCURRENT
WILMAR OVERCURRENT
Buy Now
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
1618104-1
Protection Relays & Systems
1618104-1
WCT1-48DC-5=WILMAR OVERCURRENT
WCT1-48DC-5=WILMAR OVERCURRENT
Buy Now
Technical Specifications
Powell Electronics, Inc.
Quarktwin Technology Ltd.
Product Category
Electromechanical Relays
Protective Relays and Monitoring Relays
Product Number
1618104-1
1618104-1
Product Name
Relays
Protection Relays & Systems
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Churod Americas, Inc.
8A Miniature Power Relay
CHZ05 Series
Specs
Relay Type
General
Mounting
PCBoard
Poles
Double Pole (DP)
View Details
FCL Components America
Automotive Relays
FTR-G3
Specs
Relay Type
Automotive
Mounting
TH
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1393763-2
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 185 F (-40 to 85 C)
AC Voltage
200 volts
View Details
3
suppliers
Beckhoff Automation LLC
ZB2601 | Relay, 230 V AC
View Details