TE Connectivity Protective Relays 1618105-7

Description
Contact Features Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Protective Relay Input Voltage (VDC) : 12 Mechanical Attachment Protective Relay Mounting Type : Flange Panel Mount Product Type Features Product Type : Relay Relay Type : Protective Relay Time Delay : Without
Request a Quote
Description
Contact Features Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Protective Relay Input Voltage (VDC) : 12 Mechanical Attachment Protective Relay Mounting Type : Flange Panel Mount Product Type Features Product Type : Relay Relay Type : Protective Relay Time Delay : Without
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618105-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618105-7
Protective Relays 1618105-7
Contact Features Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Protective Relay Input Voltage (VDC) : 12 Mechanical Attachment Protective Relay Mounting Type : Flange Panel Mount Product Type Features Product Type : Relay Relay Type : Protective Relay Time Delay : Without

Contact Features


  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Protective Relay Input Voltage (VDC) : 12

Mechanical Attachment


  • Protective Relay Mounting Type : Flange Panel Mount

Product Type Features


  • Product Type : Relay
  • Relay Type : Protective Relay
  • Time Delay : Without
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618105-7
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617569-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
Electromechanical Relays & Contactors - 1-1393128-6 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.3 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers