TE Connectivity Protective Relays 1618096-5

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 190 - 520 Product Type Features Phase : Three Protection Function : Phase Sequence Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 190 - 520 Product Type Features Phase : Three Protection Function : Phase Sequence Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618096-5 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618096-5
Protective Relays 1618096-5
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 5 Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 190 - 520 Product Type Features Phase : Three Protection Function : Phase Sequence Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : None
  • Contact Current Rating (Max) (AMP) : 5

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 190 - 520

Product Type Features


  • Phase : Three
  • Protection Function : Phase Sequence
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now
Relays - 1618096-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR PHASE SEQUENCE

WILMAR PHASE SEQUENCE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618096-5 1618096-5
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393224-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617569-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details
Relays - 1-1618107-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers