TE Connectivity Protective Relays 1618107-3

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Product Type Features Phase : Single Protection Function : Overfrequency Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 400 - 450 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Product Type Features Phase : Single Protection Function : Overfrequency Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 400 - 450 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618107-3 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618107-3
Protective Relays 1618107-3
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 5 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 107.95 MM  [4.25 INCH ] Product Width : 114.3 MM  [4.5 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Product Type Features Phase : Single Protection Function : Overfrequency Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Signal Characteristics Frequency Adjustment (HZ) : 400 - 450 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Product Height : 63.5 MM  [2.5 INCH ]
  • Product Length : 107.95 MM  [4.25 INCH ]
  • Product Width : 114.3 MM  [4.5 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 120

Product Type Features


  • Phase : Single
  • Protection Function : Overfrequency
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Signal Characteristics


  • Frequency Adjustment (HZ) : 400 - 450

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 65
Buy Now
Relays - 1618107-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVER FREQUE

WILMAR OVER FREQUE

Buy Now
Relays - 1618107-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR OVER FREQUE

WILMAR OVER FREQUE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618107-3 1618107-3
Product Name Protective Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617790-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Signal Relays - 1393776-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393127-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers