TE Connectivity Protective Relays 1618059-7

Description
Contact Features Contact Arrangement : 1 Form A, SPST-NO, 1 NO Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 10 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Product Type Features Phase : Three Protection Function : Phase Failure, Voltage Sensitive Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form A, SPST-NO, 1 NO Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 10 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Product Type Features Phase : Three Protection Function : Phase Failure, Voltage Sensitive Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1618059-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1618059-7
Protective Relays 1618059-7
Contact Features Contact Arrangement : 1 Form A, SPST-NO, 1 NO Contact Arrangement (Additional Output) : None Contact Current Rating (Max) (AMP) : 10 Dimensions Product Height : 96.5 MM  [3.8 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 230 Product Type Features Phase : Three Protection Function : Phase Failure, Voltage Sensitive Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 70

Contact Features


  • Contact Arrangement : 1 Form A, SPST-NO, 1 NO
  • Contact Arrangement (Additional Output) : None
  • Contact Current Rating (Max) (AMP) : 10

Dimensions


  • Product Height : 96.5 MM  [3.8 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 98.29 MM  [3.87 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 230

Product Type Features


  • Phase : Three
  • Protection Function : Phase Failure, Voltage Sensitive
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Relays - 1618059-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR PHASE FAILURE RE

WILMAR PHASE FAILURE RE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618059-7 1618059-7
Product Name Protective Relays Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1422031-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1393115-1 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Power Relays - 1-1393114-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.85 watts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617591-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 40 volts
View Details