Heat Sink BGA Aluminum Top Mount
Win Source Part Number: 1113175-ATS-61450W-C
Category: Fans, Thermal Management>Thermal - Heat Sinks
Series: fanSINK, maxiGRIP
Type: Top Mount
Package: Bulk
Length: 1.772" (45.00mm)
Standard Package: 100
Material: Aluminum
Shape: Square, Pin Fins
Package Cooled: BGA
Attachment Method: Clip, Thermal Material
Width: 1.772" (45.00mm)
Thermal Resistance @ Forced Air Flow: 1.10°C/W @ 200 LFM
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: Advanced Thermal Solutions Inc.
Other Names: ATS2598
Base Product Number: ATS-614
Fin Height: 0.965" (24.50mm)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | ATS2598-ND | ATS-61450W-C2-R0 | ATS-61450W-C2-R0 |
| Product Name | Heat Sinks | Fans, Thermal Management - Thermal - Heat Sinks | Extruded Heat Sink |
| Device | Passive Heat Sink |