Advanced Thermal Solutions, Inc. Liquid Cold Plate Heat Sink ATS-CP-1000

Description
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1000 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 5.5°C temperature difference between the cold plate base and inlet fluid temperature. If the coolant has particles, a #60 filter or finer is recommended to remove possible particles in the liquid. Features and Benefits More than 30% improvement in thermal performance compared to commercially available cold plates Compatible with industry accepted coolants 1/4 NPT threaded input and output Low pressure drop Lightweight for ease of transportation Provides uniform cold plate surface temperature when IGBTs are installed Maximum pressure: 60 psi Applications Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor Devices, Utility Vehicles, Anywhere power devices are used
Request a Quote Datasheet
Description
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1000 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 5.5°C temperature difference between the cold plate base and inlet fluid temperature. If the coolant has particles, a #60 filter or finer is recommended to remove possible particles in the liquid. Features and Benefits More than 30% improvement in thermal performance compared to commercially available cold plates Compatible with industry accepted coolants 1/4 NPT threaded input and output Low pressure drop Lightweight for ease of transportation Provides uniform cold plate surface temperature when IGBTs are installed Maximum pressure: 60 psi Applications Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor Devices, Utility Vehicles, Anywhere power devices are used
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cold Plate Heat Sink - ATS-CP-1000 - Richardson RFPD
Downers Grove, IL, United States
Liquid Cold Plate Heat Sink
ATS-CP-1000
Liquid Cold Plate Heat Sink ATS-CP-1000
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1000 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 5.5°C temperature difference between the cold plate base and inlet fluid temperature. If the coolant has particles, a #60 filter or finer is recommended to remove possible particles in the liquid. Features and Benefits More than 30% improvement in thermal performance compared to commercially available cold plates Compatible with industry accepted coolants 1/4 NPT threaded input and output Low pressure drop Lightweight for ease of transportation Provides uniform cold plate surface temperature when IGBTs are installed Maximum pressure: 60 psi Applications Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor Devices, Utility Vehicles, Anywhere power devices are used

ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1000 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 5.5°C temperature difference between the cold plate base and inlet fluid temperature. If the coolant has particles, a #60 filter or finer is recommended to remove possible particles in the liquid.

Features and Benefits

  • More than 30% improvement in thermal performance compared to commercially available cold plates
  • Compatible with industry accepted coolants
  • 1/4 NPT threaded input and output
  • Low pressure drop
  • Lightweight for ease of transportation
  • Provides uniform cold plate surface temperature when IGBTs are installed
  • Maximum pressure: 60 psi

Applications

Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor Devices, Utility Vehicles, Anywhere power devices are used

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Heat Sinks
Product Number ATS-CP-1000
Product Name Liquid Cold Plate Heat Sink
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 2342390 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 27 mm (1.06 inch)
H 16 mm (0.6299 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details