Advanced Thermal Solutions, Inc. Liquid Cold Plate Heat Sink ATS-CP-1003

Description
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1003 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 6.8°C temperature difference between the cold plate base and inlet fluid temperature. If the coolant has particles, a #60 filter or finer is recommended to remove possible particles in the liquid. Features and Benefits More than 30% improvement in thermal performance compared to commercially available cold plates Compatible with industry accepted coolants 1/4 NPT threaded input and output Low pressure drop Lightweight for ease of transportation Provides uniform cold plate surface temperature when IGBTs are installed Maximum pressure: 60 psi Applications Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor Devices, Utility Vehicles, Anywhere power devices are used
Request a Quote Datasheet
Description
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1003 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 6.8°C temperature difference between the cold plate base and inlet fluid temperature. If the coolant has particles, a #60 filter or finer is recommended to remove possible particles in the liquid. Features and Benefits More than 30% improvement in thermal performance compared to commercially available cold plates Compatible with industry accepted coolants 1/4 NPT threaded input and output Low pressure drop Lightweight for ease of transportation Provides uniform cold plate surface temperature when IGBTs are installed Maximum pressure: 60 psi Applications Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor Devices, Utility Vehicles, Anywhere power devices are used
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cold Plate Heat Sink - ATS-CP-1003 - Richardson RFPD
Downers Grove, IL, United States
Liquid Cold Plate Heat Sink
ATS-CP-1003
Liquid Cold Plate Heat Sink ATS-CP-1003
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1003 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 6.8°C temperature difference between the cold plate base and inlet fluid temperature. If the coolant has particles, a #60 filter or finer is recommended to remove possible particles in the liquid. Features and Benefits More than 30% improvement in thermal performance compared to commercially available cold plates Compatible with industry accepted coolants 1/4 NPT threaded input and output Low pressure drop Lightweight for ease of transportation Provides uniform cold plate surface temperature when IGBTs are installed Maximum pressure: 60 psi Applications Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor Devices, Utility Vehicles, Anywhere power devices are used

ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1003 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 6.8°C temperature difference between the cold plate base and inlet fluid temperature. If the coolant has particles, a #60 filter or finer is recommended to remove possible particles in the liquid.

Features and Benefits

  • More than 30% improvement in thermal performance compared to commercially available cold plates
  • Compatible with industry accepted coolants
  • 1/4 NPT threaded input and output
  • Low pressure drop
  • Lightweight for ease of transportation
  • Provides uniform cold plate surface temperature when IGBTs are installed
  • Maximum pressure: 60 psi

Applications

Automotive Industry, Uninterruptible Power Supplies, Wind Turbines, Photovoltaic Inverters, Power Electronics, Induction Heaters, Motor Devices, Utility Vehicles, Anywhere power devices are used

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Heat Sinks
Product Number ATS-CP-1003
Product Name Liquid Cold Plate Heat Sink
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details