Heilind Electronics, Inc. Datasheets for Thermistors

Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more

Product Name Notes
0.080 OD CAP, INSULATED LEADS , 10K 0.05 C @ 37 C
050-44016-NA-RPS-120 -ST
0ZCF0100AF2A
1/2 IN FIXED TEMP THERMOSTAT
1/2 INCH FIXED TEMPERATURE THE
100K,B4260, TEFLON INSULATED THERMISTOR NTC
10K OHM, NTC SS, CON, 300C TEMPERATURE PROBE
10K3A1B
10KOHM, B3435, OVM, IP68 THERMISTOR NTC PIPE MOUNT
10KOHM, B3435, SS , IP68 THERMISTOR NTC PROBE
11032565-00 44016RC,THERMISTOR,R OHS
44005RC,THERM,ROHS
44907X GSFC 311P18-07A20R
4610 THERM, CAL TCPN 110289538-00
4612 PROBE TCPN 11031772-00
500C PLATIUNUM RTD 500 OHM SEN
55032 GEM THERM TEMPERATURE
76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A
76235100, TEMP SENSOR RL6606-6.24-73-S1 (CL-60)
91161-006-12
BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C
BRASS ENGINE TEMP SENSOR WITH AMPHENOL CONNECTOR
CBL PROBE ASSY,BRASS,1235MM TEMP PROBE ASSMBLY
CBL PROBE ASSY,BRASS,1485MM TEMP PROBE ASSMBLY
CBL PROBE ASSY,BRASS,300MM TEMP PROBE ASSMBLY
COOLANT TEMP SENSR -40~+100C
COOLANT TEMP SENSR,FLOW THRU, INLINE, 1.25IN HOSE SZ
COOLANT TEMP SENSR,FLOW THRU, INLINE
DIP THERMOSTAT, CLOSE ON RISE, SUB-MINIATURE THERMOSTAT, DIP
DIP THERMOSTAT, OPEN ON RISE, SUB-MINIATURE THERMOSTAT, DIP
DISC-+- 0.2'C 0'C 70'C TEMPERATURE
DISC-DISCRETE TEMPERATURE
EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C
EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 100nF
EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF
FL LOW PROFILE NTC TEMPERATURE SENSOR
FREEZSTAT W/BRKT OPN31FCLS48F
FS2050-2238-1000-G FS2050 SERI ES 1000G SENSOR
GA10K4MBD1004 NTC THERMISTER
HUMIDITY & TEMP PROBE, 1.8 M CABLE, 3V OPERATING VOLTAGE
I.C 21DF RH/T B5000
INLINE FLOW-THROUGH COOLANT SENSOR
INRSH CURR LIMITER,16A 0.5 OHM THERMISTOR
IRF027M00-00A0
LS700A010KXXX030 REV. A4
MBD SERIES, 10K OHM TEMPERATURE
MCD PROBE 10K RES TEMPERATURE
MEMS THERMAL IR SENSOR 4X4 D6T-44L-06
MFG,FIT,SPRGLD,QUICK RLS,.250D TEMPERATURE
NORTHROP PN 100MP2A3S2.5AN
NTC EPOXY - 3892 100mm 10K0.44
NTC EPOXY - 3892 100mm 2.25K1%
NTC EPOXY - 3892 100mm 3K1%
NTC EPOXY-3600 100mm 10K 1%
NTC EPOXY-3600 25mm 10K 1%
NTC EPOXY-3600 40mm 10K 1%
NTC EPOXY-3892 100mm 100K1%
NTC EPOXY-3892 100mm 10K1%
NTC EPOXY-3892 100mm 12K1%
NTC EPOXY-3892 100mm 1K1%
NTC EPOXY-3892 100mm 30K1%
NTC EPOXY-3892 100mm 47K1%
NTC EPOXY-3892 100mm 5K1%
NTC EPOXY-3892 25mm 10K1%
NTC EPOXY-3892 25mm 12K1%
NTC EPOXY-3892 25mm 1K1%
NTC EPOXY-3892 25mm 30K1%
NTC EPOXY-3892 25mm 3K1%
NTC EPOXY-3892 25mm 4.7K1%
NTC EPOXY-3892 25mm 47K1%
NTC EPOXY-3892 25mm 5K1%
NTC EPOXY-3892 40mm 100K1%
NTC EPOXY-3892 40mm 12K1%
NTC EPOXY-3892 40mm 1K1%
NTC EPOXY-3892 40mm 30K1%
NTC EPOXY-3892 40mm 3K1%
NTC EPOXY-3892 40mm 4.7K1%
NTC EPOXY-3892 40mm 47K1%
NTC EPOXY-3892 40mm 5K1%
NTC EPOXY-3964 100mm 10K 1%
NTC EPOXY-3964 25mm 10K 1%
NTC EPOXY-3964 40mm 10K 1%
NTC EPOXY-4035 40mm 100K 1%
NTC EPOXY-4035 40MM 10K 1%
NTC TEMP SNSR,IP68,CAB MT 1000mm WIRE LNGTH
NTC TEMP SNSR,IP68,CAB MT 2500mm WIRE LNGTH
NTC TEMP SNSR,IP68,CAB MT 300mm WIRE LNGTH
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 1000MM WIRE LGTH
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 2500mm WIRE LGTH
NTC TEMP SNSR,IP68,CAB MT W/SS HSG 300mm WIRE LGTH
NTC THERMISTER
NTC THERMISTORS CRYOGENIC
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3600K BETA
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3892K BETA
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,3964K BETA
NTC THRMSTR PROBE,10K1%, 100.0mm PIGTAIL,4035K BETA
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3600K BETA
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3892K BETA
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,4035K BETA
NTC THRMSTR PROBE,10K1%, MTG TAB,100mm PIGTAIL,3600K B
NTC THRMSTR PROBE,10K1%, MTG TAB,100mm PIGTAIL,3892K B
NTC THRMSTR PROBE,10K1%, MTG TAB,100mm PIGTAIL,3964K B
NTC THRMSTR PROBE,10K1%, MTG TAB,100mm PIGTAIL,4035K B
NTC THRMSTR PROBE,10K1%, MTG TAB,300mm PIGTAIL,3600K B
NTC THRMSTR PROBE,10K1%, MTG TAB,300mm PIGTAIL,3892K B
NTC THRMSTR PROBE,10K1%, MTG TAB,300mm PIGTAIL,3964K B
NTC THRMSTR PROBE,10K1%, MTG TAB,300mm PIGTAIL,4035K B
NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,3892K BETA
NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA
NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,3892K BETA
NTC THRMSTR PROBE,50K1%, 300.0mm PIGTAIL,4035K BETA
NTC THRMSTR PROBE,50K1%, MTG TAB,100mm PIGTAIL,3892K B
NTC THRMSTR PROBE,50K1%, MTG TAB,100mm PIGTAIL,4035K B
NTC THRMSTR PROBE,50K1%, MTG TAB,300mm PIGTAIL,3892K B
NTC THRMSTR PROBE,50K1%, MTG TAB,300mm PIGTAIL,4035K B
NTC THRMSTR,10.0K OHM,AXIAL GLASS ENCAPS,25DEG C
NTC THRMSTR,10K OHM,AXIAL GLASS ENCAPS,25DEG C
NTC THRMSTR,200K OHM,AXIAL GLASS ENCAPS,25DEG C
NTC THRMSTR,50K OHM,AXIAL GLASS ENCAPS,25DEG C
OUTSIDE AIR TEMPERATURE SENSOR
P011NT 5K1% 4.7X 68 2N
PPTC SMD 1812 60V 0.14A
PRO2-PROBE TEMPERATURE
PRO2-PROBE
PTFC101A1G0:PT100,2. 0X2.3,A
PTFC101B1G0:PT100,2. 0X2.3
PTFC102A1G0:PT1000,2 .0X2.3,A
PTFC102B1G0:PT1000,2 .0X2.
PTFP101S1N9:ASSEMBLY ,S
RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,50MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,150MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M3.5 LUG,50MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M4 LUG,150MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M4 LUG,50MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,500MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M6 LUG,200MM WIRE LEADS
RING TERM TEMP SENSR,10KOHM, 2%,M6 LUG,500MM WIRE LEADS
RTD,BRG,SS,P100,385, .12%,.188D TEMPERATURE
RTD,BRG,SS,P100,385, .12%,.250D TEMPERATURE
RTD,STRR,P100,385,.5 %,.030T,H TEMPERATURE
SAFETY STAT REHEAT DM
SAFETY SWT THERM 105F
SELCO CUSTOM THERMISTOR REV A3
Sensors Temperature/Thermist or
STAINLESS STEEL ENGINE PROBE W ITH AMPHENOL CONNECTOR
TC,BRG,IS,T,STD,U,.1 88D TEMPERATURE
TEMP PROBE J TYPE 6x200MM 4-20mA 1/4 NPT
TEMP PROBE J TYPE 6x300MM 4-20mA 1/4 NPT
TEMP PROBE J TYPE 6x400MM 4-20mA 1/4 NPT
TEMP PROBE K TYPE 6x150MM 4-20mA 1/4 NPT
TEMP PROBE K TYPE 6x200MM 4-20mA 1/4 NPT
TEMP PROBE K TYPE 6x300MM 4-20mA 1/4 NPT
TEMP PROBE K TYPE 6x400MM 4-20mA 1/4 NPT
TEMP PROBE PT100 6x100MM 4-20mA 1/4 NPT
TEMP PROBE PT100 6x150MM 4-20mA 1/4 NPT
TEMP PROBE PT100 6x200MM 4-20mA 1/4 NPT
TEMP PROBE PT100 6x250MM 4-20mA 1/4 NPT
TEMP PROBE PT100 6x300MM 4-20mA 1/4 NPT
TEMP PROBE PT100 6x400MM 4-20mA 1/4 NPT
TEMP SENSOR, 0.15, 1000MM HARSH ENVIRONMENT
TEMP SENSOR, 1.3 OHM, 8A
TEMP SENSOR, 10 OHM, 1.7A
TEMP SENSOR, 10 OHM, 3.2A
TEMP SENSOR, 100 OHM, +/-10% @ 25 DEGC
TEMP SENSOR, 100K OHM +/-1 DECG ACCURACY
TEMP SENSOR, 100K OHM +/-10% @ 25 DEGC
TEMP SENSOR, 10K OHM +/- 0.05 DEGC @ 37 DEGC
TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC
TEMP SENSOR, 10K OHM +/-1 DECG ACCURACY
TEMP SENSOR, 10K OHM, +/-1 DECG FROM 0 DEGC-120 DEGC
TEMP SENSOR, 10K OHM, +/-10% @ 25 DEGC
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE, PB FREE
TEMP SENSOR, 10K OHM, 0.3MM CU WIRE
TEMP SENSOR, 120 OHM, 2A
TEMP SENSOR, 16 OHM, 1.7A
TEMP SENSOR, 16 OHM, 2.7A
TEMP SENSOR, 16 OHM, 4A
TEMP SENSOR, 25 OHM, 1.7A
TEMP SENSOR, 2786 OHM, +/-1 DEGC FROM 0 DEGC-120 DEGC
TEMP SENSOR, 30K OHM +/-1 DEGC ACCURACY
TEMP SENSOR, 45 OHM +/- 20% @ 25 DEGC
TEMP SENSOR, 47 OHM, 3A
TEMP SENSOR, 5 OHM, 2.8A
TEMP SENSOR, 5 OHM, 4.7A 72326600
TEMP SENSOR, 5 OHM, 6A
TEMP SENSOR, 50 OHM 80C SW
TEMP SENSOR, 50 OHM, 1.1A
TEMP SENSOR, 50 OHM, 1.6A
TEMP SENSOR, 50K OHM +/-1 DEGC ACCURACY
TEMP SENSOR, ANALOG, 2% RH, 3.3V
TEMP SENSOR, ANALOG, 2% RH, 5V
TEMP SENSOR, ANALOG, 3% RH, 3.3V
TEMP SENSOR, ANALOG, 3% RH, 5V
TEMP SENSOR, I2C, 2%RH, 3.3V, SIP - SLEEP MODE
TEMP SENSOR, I2C, 2%RH, 3.3V, SIP
TEMP SENSOR, I2C, 2%RH, 3.3V, SLEEP MODE
TEMP SENSOR, I2C, 2%RH, 3.3V
TEMP SENSOR, I2C, 2%RH, 5V - SLEEP MODE
TEMP SENSOR, I2C, 2%RH, 5V, SIP - SLEEP MODE
TEMP SENSOR, I2C, 2%RH, 5V, SIP
TEMP SENSOR, I2C, 2%RH, 5V
TEMP SENSOR, I2C, 3%RH, 3.3V, SIP - SLEEP MODE
TEMP SENSOR, I2C, 3%RH, 3.3V, SIP
TEMP SENSOR, I2C, 3%RH, 3.3V, SLEEP MODE
TEMP SENSOR, I2C, 3%RH, 3.3V
TEMP SENSOR, I2C, 3%RH, 5V - SIP - SLEEP MODE
TEMP SENSOR, I2C, 3%RH, 5V
TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC
TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC
TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-1% @ 25 DEGC
TEMP SENSOR, INSUL CHIP & LEAD , 5K OHM +/-2% @ 25 DEGC
TEMP SENSOR, RANGE, 100 OHM
TEMP SENSOR, TO-46 PKG, 62V/W, 6-13MICROMETER, 85DEGF
TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20%
TEMPERATURE PROBE ASSEMBLY
THERMOSTAT 100DEG C NO TO-220-2
THERMOSTAT
THRMOSTAT,CLS ON RISE,40C SUB-MIN,TO220
THRMOSTAT,CLS ON RISE,50C SUB-MIN,TO220
THRMOSTAT,CLS ON RISE,60C SUB-MIN,TO220
THRMOSTAT,OPN ON RISE,60C SUB-MIN,TO220
THRMOSTAT,OPN ON RISE,70C SUB-MIN,TO220
THRMOSTAT,OPN ON RISE,80C SUB-MIN,TO220
THRMOSTAT,OPN ON RISE,90C SUB-MIN,TO220
TJZ-473925-11J1HCX01 45
TO-220 THERMOSTAT, CL ON RISE SUB-MINIATURE THERMOSTAT
TO-220 THERMOSTAT, CLOSE ON RI SUB-MINIATURE THERMOSTAT, TO-2
TO-220 THERMOSTAT, CLOSE ON RISE, 75C
TO-220 THERMOSTAT, OPEN ON RIS SUB-MINIATURE THERMOSTAT, TO-2
TO-220 THERMOSTAT, OPEN ON RISE, 55C
TT4-10KC4-35-315-TUS TT4-2395
W-111-1,76MM,2.4MM TEMPERATURE