Heilind Electronics, Inc. Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| 1000V/150A CONTACTOR, 12V COIL CONNECTOR, UPRIGHT | |
| 1000V/150A CONTACTOR, 24V COIL CONNECTOR, UPRIGHT | |
| 1000V/50A CONTACTOR, 12V COIL CONNECTOR, UPRIGHT | |
| 1000V/50A CONTACTOR, 24V COIL CONNECTOR, UPRIGHT | |
| 2 POLE HI PWR PCB RELY,45/50A T92HP7A2X-120 | |
| 3POLE CONTACTOR W/SUPPRESSOR DC OPERATED | |
| 750V/250A CONTACTOR, 12V COIL CONNECTOR, UPRIGHT | |
| 750V/250A CONTACTOR, 24V COIL CONNECTOR, UPRIGHT | |
| 8KV DPDT HV RELAY | |
| CAP120RBXNG CONTACT0R, SPST-NO W/AUX | |
| ECK150HAAPA HV CONTACTOR | |
| ECK250AAAPA HV CONTACTOR | |
| EV100AAANA=CONTACTOR , SPST-NO KILOVAC EV100 | |
| EV200A1ANA=EV200 RELAY,UN-ECON | |
| EV200ADANA HI VOLTGE DC CNTCTR KILOVAC, SPST-NO | |
| EV200ARANA=CONTACTOR SPST-NO, | |
| EV200BAANA=CONTACTOR , SPS 12V COIL | |
| EV200HAANA HI VOLTGE DC CNTCTR KILOVAC | |
| EV600HVANM = CONTACTOR SPST-NO, 12V COI | |
| GV SERIES POWER CONTACTOR | |
| GX SERIES POWER CONTACTOR | |
| HFW1201K00 = HFW 1/2 SIZE RELA | |
| HFW5A1201K00 = HFW 5AMP RELAY HALF-SIZE RELAYS, 2 FORM C | |
| HIPWR PCB RELY 12VDC 20A RELAY TH MT,SPST-NO | |
| HIPWR PCB RELY 24VDC 20A RELAY TH MT,SPST-NO | |
| HX SERIES POWER CONTACTOR | |
| LEV100A6ANG | |
| LEV100H5CNG = CONTACTOR WITH A | |
| LEV200AOANA = RELAY, LEV200 SP | |
| LEV200H5ANA RELY 24VDC 500A SPST-NO HERMET CONTACTOR | |
| MX SERIES POWER CONTACTOR | |
| P SERIES CONTACTOR | |
| P40P48D12P1-24=CONTA CTORS | |
| PCB POWER RELAY 216875 | |
| PRD-11DY0-12=PRD | |
| SPRING- HOLD DOWN 165 | |
| SSR CONTACTOR, 3-PHASE, D IL MOUNT, 480VAC/7.6A, 24 | |
| T9CP1A54-24 | |
| T9CP5A54-24 |