Molex NTC EPOXY-3892 25mm 12K1% 215272-3703

Description
NTC EPOXY-3892 25mm 12K1%
Request a Quote Datasheet
Description
NTC EPOXY-3892 25mm 12K1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC EPOXY-3892 25mm 12K1% - 215272-3703 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC EPOXY-3892 25mm 12K1%
215272-3703
NTC EPOXY-3892 25mm 12K1% 215272-3703
NTC EPOXY-3892 25mm 12K1%

NTC EPOXY-3892 25mm 12K1%

Buy Now
Thermistor, Ntc, 3892K, 12 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7677 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 12 Kohm; Zero Power Resistance At 25°C Molex
37AJ7677
Thermistor, Ntc, 3892K, 12 Kohm; Zero Power Resistance At 25°C Molex 37AJ7677
THERMISTOR, NTC, 3892K, 12 KOHM; Zero Power Resistance at 25°C:12kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 12 KOHM; Zero Power Resistance at 25°C:12kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 215272-3703 37AJ7677
Product Name NTC EPOXY-3892 25mm 12K1% Thermistor, Ntc, 3892K, 12 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624336-2 - TE Connectivity
Specs
Resistance (@25°C) 2700 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistor ICs - 1912279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details