Molex NTC EPOXY-4035 40MM 10K 1% 215279-3605

Description
NTC EPOXY-4035 40MM 10K 1%
Request a Quote
Description
NTC EPOXY-4035 40MM 10K 1%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, part number 37AJ7695, features a zero power resistance of 10 kOhm at 25°C with a tolerance of 1%. It has a beta value of 4035K, indicating its sensitivity to temperature changes. The thermistor is designed for temperature sensing applications and comes in a single-ended configuration with a cable length of 40.00mm. The product is epoxy coated and has a black resin color. It is compliant with RoHS regulations and is packaged in a bag. This thermistor is suitable for projects requiring precise temperature measurements and is part of the 215279 series.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, part number 37AJ7695, features a zero power resistance of 10 kOhm at 25°C with a tolerance of 1%. It has a beta value of 4035K, indicating its sensitivity to temperature changes. The thermistor is designed for temperature sensing applications and comes in a single-ended configuration with a cable length of 40.00mm. The product is epoxy coated and has a black resin color. It is compliant with RoHS regulations and is packaged in a bag. This thermistor is suitable for projects requiring precise temperature measurements and is part of the 215279 series.

Suppliers

Company
Product
Description
Supplier Links
NTC EPOXY-4035 40MM 10K 1% - 215279-3605 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC EPOXY-4035 40MM 10K 1%
215279-3605
NTC EPOXY-4035 40MM 10K 1% 215279-3605
NTC EPOXY-4035 40MM 10K 1%

NTC EPOXY-4035 40MM 10K 1%

Buy Now
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7695 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex
37AJ7695
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex 37AJ7695
THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 215279-3605 37AJ7695
Product Name NTC EPOXY-4035 40MM 10K 1% Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 1678208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details