Amphenol Corporation BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C RL1003-312-73-D1

Description
BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C
Request a Quote Datasheet
Description
BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C - RL1003-312-73-D1 - Heilind Electronics, Inc.
Wilmington, MA, United States
BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C
RL1003-312-73-D1
BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C RL1003-312-73-D1
BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C

BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C

Buy Now
NTC Thermistors - KC002N-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC002N-ND
NTC Thermistors KC002N-ND
NTC Thermistor 500 Disc, 2.8mm Dia x 2.8mm W

NTC Thermistor 500 Disc, 2.8mm Dia x 2.8mm W

Buy Now Datasheet
Ntc Thermistor, 500R, Radial Leaded Rohs Compliant Amphenol Advanced Sensors - 66AH3764 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 500R, Radial Leaded Rohs Compliant Amphenol Advanced Sensors
66AH3764
Ntc Thermistor, 500R, Radial Leaded Rohs Compliant Amphenol Advanced Sensors 66AH3764
NTC THERMISTOR, 500R, RADIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 500R, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number RL1003-312-73-D1 KC002N-ND 66AH3764
Product Name BARE DISCS, UNINSULATED LEADS, 500 , 10% @ 25 C NTC Thermistors Ntc Thermistor, 500R, Radial Leaded Rohs Compliant Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details