Amphenol Corporation TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC NKA103C1R1C

Description
TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC
Request a Quote Datasheet
Description
TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC - NKA103C1R1C - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC
NKA103C1R1C
TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC NKA103C1R1C
TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC

TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC

Buy Now
NTC Thermistors - 235-1386-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1386-ND
NTC Thermistors 235-1386-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Insulated Chip & Leads, 10K? +-1% (At) 25(Deg)C / Bulk Rohs Compliant Amphenol Advanced Sensors - 77Y4902 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Insulated Chip & Leads, 10K? +-1% (At) 25(Deg)C / Bulk Rohs Compliant Amphenol Advanced Sensors
77Y4902
Thermistor, Insulated Chip & Leads, 10K? +-1% (At) 25(Deg)C / Bulk Rohs Compliant Amphenol Advanced Sensors 77Y4902
THERMISTOR, INSULATED CHIP & LEADS, 10K? +-1% (AT) 25(DEG)C / BULK ROHS COMPLIANT: YES

THERMISTOR, INSULATED CHIP & LEADS, 10K? +-1% (AT) 25(DEG)C / BULK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NKA103C1R1C 235-1386-ND 77Y4902
Product Name TEMP SENSOR, INSUL CHIP & LEAD , 10K OHM +/-1% @ 25 DEGC NTC Thermistors Thermistor, Insulated Chip & Leads, 10K? +-1% (At) 25(Deg)C / Bulk Rohs Compliant Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
Thermistor ICs - 1857755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
NTC Thermistors - 11031852-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details