Heilind Electronics, Inc. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| #8 SIZE COAXIAL CABLE KI | |
| 128P LIF TO 2X64P COAX,L700 | |
| 1POS,COAX PIN HSG,INLINE W2W IP67,KEY A | |
| 1POS,COAX PLG HSG ASSY,FEM IP67,KEY A | |
| 21-033388-031 COAX CONTACT | |
| 26482 CONT SZ 12 PIN COAX | |
| 26482 CONT SZ 12 SKT COAX | |
| 28748/9 CONT SZ 16 PIN COAX | |
| 38999 42C 38#20 4#8 COAX 140184-0002 | |
| 38999 42C 38#20 4#8 COAX 140184-0003 | |
| 38999 CON 12 PIN, COAX | |
| 38999 CON 12 SKT, COAX | |
| 38999 CON 8 SKT, COAX | |
| 38999 CONT SZ 12 SKT COAX | |
| 38999 CONT SZ 16 PIN COAX | |
| 38999 CONT SZ 16 SKT COAX | |
| 38999 CONT SZ 8 PIN COAX | |
| 38999 Plug 14#12(Coax) SKT | |
| 38999 Plug 19#12(COAX) SKT | |
| 38999 RECP 16#16(COAX) PIN | |
| 38999 RECP 19#12(COAX) SKT | |
| 38999 RECP 2#12(COAX) 2#8(COAX | |
| 38999 RECP 2#12(COAX) | |
| 38999 RECP 40#20 4#16 2#8 Coax PIN | |
| 38999 S3 COMP STR PLUG QDRAX 2#12COAX 2#8COAX PIN | |
| 38999 S3 WLL MNT RCP 22#22D 2#8COAX PIN 'A' ENP KIT | |
| 38999 SIII COAX CONTACT SKT SZ 8 | |
| 4POS,COAX PIN HSG,INLINE W2W IP67,KEY A | |
| 50 OHMS, 4.3-10 PLUG, HT, FOR 1/2" SUPER FLEXIBLE COAX | |
| 50 OHMS, 4.3-10 PLUG,WT, FOR 1/2" SUPER FLEXIBLE COAX | |
| 50 OHMS, 4.3-10 RAP, WT, FOR 1/2" SUPER FLEXIBLE COAX | |
| ADAPTOR 50 OHM RCA F/BNC F COAXIAL CABLING | |
| ADAPTOR BNC F-F 50 OHM GRND COAXIAL CABLING | |
| ARINC 404 FILLER PLG 5 COAX RECPT | |
| CHANNEL COAXIAL CA,L700,SIGNAL | |
| CNTCT, PIN, SZ 8, COAX | |
| COAX ADAPTER | |
| COAX CBL ASY,F- F,RTK031, 3.0M MATE-AX | |
| COAX CBL ASY,M- F,RTK031, 1.0M MATE-AX | |
| COAX CONNECTOR | |
| COAX CONTACT | |
| COAX PIN | |
| Coaxial Cables Flexible Low Lo | |
| COAXIAL CONNECTORS | |
| COMBO-D COAX SKT 50 OHM | |
| CON,RP-TNC PLUG CRIMP LMR COAXIAL CABLING | |
| CONATCT PIN - COAX | |
| CONN SMA JACK R/A 50 OHM PCB COAXIAL CONNECTORS | |
| CONNECTOR COAXIAL 'F' FOR RG6 CABLE | |
| CONNECTOR RF COAXIAL SC MALE PLUG | |
| CONNECTOR, COAX (RF) | |
| CONNECTOR, COAX, RF | |
| CONNECTOR, COAX | |
| CONTACT ARINC 404 PIN COAX SZ9 | |
| CONTACT ASSY, PIN -SZ 12 COAX | |
| CUSTOM COAX PIN, 16 AWG 1DJ61 | |
| CUSTOM COAX SOCKET, 16 AWG 1DJ61 | |
| CUT TAPE - UMCC MICRO-COAX REC | |
| CX040L2AQ COAX | |
| D-SUB COAX 50 OHM SKT | |
| D-SUB CON 8 PIN COAX PCB, R/A 130358-0002 | |
| D-SUB CON 8 PIN COAX, PCB, R/A | |
| D-SUB CON 8 SKT, COAX, R/A 75 OHM | |
| D-SUB CON SZ 8 COAX 50 OHM PIN | |
| D-SUB SZ 8 COAX SKT, 50 OHM | |
| D38999 SIII JAM NUT RECPT 8#22 2#8 COAX SKT L/C | |
| D38999 STR PLG 10#20 13#16 4#12(COAX) 3#8(TWIN) PIN CAD | |
| DIN-SIGNAL COAX M, SOLDER/CRI MP 50OHM | |
| DSUB FE STR SOLDER CONTACT 50 OHMS COAX | |
| F COAX CONTACT 50MIC INCH GOLD PLATED | |
| HS38999 RECP 19#12 (COAX) PIN | |
| M,COAX, FOR 174, 188, 316 | |
| Male Coax Contact | |
| MIN COAX INNER FEMALE CO | |
| MONOCRIMP SUBMIN COAX F MONOCRIMP SUBMIN COA | |
| MONOCRIMP SUBMIN COAX F | |
| MONOCRIMP SUBMIN COAX M MONO CRIMP SUBMIN.,MALE | |
| MONOCRIMP SUBMIN COAX M | |
| Per Piece - PROSNS RG59 F UNIV COAX COMPR. CONN | |
| PL50-1 - RF/COAXIAL, TPS PLUG, STR, 50OHM, CRIMP | |
| R&P CON COAX SZ 5 DPXNE-5 RG180/U S/ASSY | |
| RCA Coax Patch Jack, Straight, BNC Termination | |
| RECPT 90F.PCB COAX(50) | |
| RP BKA COAX RG-400 SIZE 5 | |
| SIZE 8 PIN COAX FRONT RELEASE | |
| SMA PLUG ASSEMBLY, STRAIGHT CA COAXIAL CONNECTORS | |
| SOCKET, SIZE 5, COAX | |
| STRAIGHT PLUG SIZE 00 S-SERIES COAXIAL, SOLDER, COLLET FOR 2 | |
| SZ #8 COAX CONTACT | |
| SZ 8 COAX SKT CONTACT | |
| UMCC MICRO-COAX RCEPT,GEN 4 |