Heilind Electronics, Inc. Datasheets for Heat Sinks

Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more

Product Name Notes
(057421)
001125
001128 HS 14-16 DIP BLACK .19"
001245 HS TO-220 PWR CLR 1.45" 10W
001722 AAV530613B00000
001725 NEW # 530614B00000
002256
002636 HS TO-220 SNAP-DOWN .75"
032797 BOARD LEVEL HS .375" TO-220
034068 TO-5 HEAT SINK
034796
041553
041644 HS D-PAK .4" HIGH SMD
041847 HS TO-220 W/TAB .375"
042261
042796
043196 HS TO-220 W/PINS BLK 2"
1/2 INCH FIXED TEMPERATURE THE
AAV507002B00000
AAV507102B00000
AAV507302B00000
CRYSTAL INSULATOR TABS, 2 RECTANGULAR, LEAD, 0.465 LENG
CRYSTAL INSULATOR TABS, 3 RECTANGULAR, LEAD, 0.465 LENG
CRYSTAL INSULATOR TABS, RECTAN ULAR, 2 LEAD, S
CUSTOM FAB EXTRUSION (HEA
HEAT SINK BOARD LVL STMPD
Heat Sink Push PinSpringNat/Steel Heat Sink Push Pin/Spring Nat/Steel
HEAT SINK TO-220 .375" COMPACT
HEAT SINK, PNL MT, 0.5C/W, 1, 2OR 3 SSRS
HEAT SINK, PNL MT, 0.7C/W, 1 OR2 SSRS
HEAT SINK
HEATSINK TO-220 W/PINS 1.5" TALL
STAMPED HEATSINK
Thermal Management Heat Sinks & Extrusions
THERMALCOTE I 1 OZ
TO-18 MOUNTING PAD
Tpli 220FG-A1 1.3 X 0.88inch