Amphenol Advanced Sensors TEMP SENSOR, ANALOG, 2% RH, 5V CC2A25

Description
TEMP SENSOR, ANALOG, 2% RH, 5V
Request a Quote
Description
TEMP SENSOR, ANALOG, 2% RH, 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, ANALOG, 2% RH, 5V - CC2A25 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, ANALOG, 2% RH, 5V
CC2A25
TEMP SENSOR, ANALOG, 2% RH, 5V CC2A25
TEMP SENSOR, ANALOG, 2% RH, 5V

TEMP SENSOR, ANALOG, 2% RH, 5V

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number CC2A25
Product Name TEMP SENSOR, ANALOG, 2% RH, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details