Amphenol Corporation Thermistor ICs CL-40

Description
Amphenol Advanced Sensors CL-40
Request a Quote
Description
Amphenol Advanced Sensors CL-40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2104322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104322
Thermistor ICs 2104322
Amphenol Advanced Sensors CL-40

Amphenol Advanced Sensors CL-40

Supplier's Site
Thermistor ICs - 2104323P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104323P
Thermistor ICs 2104323P
Amphenol Advanced Sensors CL-40

Amphenol Advanced Sensors CL-40

Supplier's Site
TEMP SENSOR, 5 OHM, 6A - CL-40 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 5 OHM, 6A
CL-40
TEMP SENSOR, 5 OHM, 6A CL-40
TEMP SENSOR, 5 OHM, 6A

TEMP SENSOR, 5 OHM, 6A

Buy Now
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors - 81F3388 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors
81F3388
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors 81F3388
NTC INRUSH CURRENT LIMITER, 5 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:32.44J; Maximum Steady State Current at 25°C:6A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 5 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:32.44J; Maximum Steady State Current at 25°C:6A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ntc Thermistor, 5R, Disc 19.56Mm; Product Range Amphenol Advanced Sensors - 51AC1947 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 5R, Disc 19.56Mm; Product Range Amphenol Advanced Sensors
51AC1947
Ntc Thermistor, 5R, Disc 19.56Mm; Product Range Amphenol Advanced Sensors 51AC1947
NTC THERMISTOR, 5R, DISC 19.56MM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:37.44J; Maximum Steady State Current at 25°C:6A; SVHC:No SVHC RoHS Compliant: Yes

NTC THERMISTOR, 5R, DISC 19.56MM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:37.44J; Maximum Steady State Current at 25°C:6A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 2104322 CL-40 81F3388
Product Name Thermistor ICs TEMP SENSOR, 5 OHM, 6A Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details