Molex NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA 218537-3907

Description
NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA
Request a Quote Datasheet
Description
NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA - 218537-3907 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA
218537-3907
NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA 218537-3907
NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA

NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA

Buy Now
Thermistor, Ntc, 4035K, 50 Kohm; Zero Power Resistance At 25°C Molex - 46AK8204 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4035K, 50 Kohm; Zero Power Resistance At 25°C Molex
46AK8204
Thermistor, Ntc, 4035K, 50 Kohm; Zero Power Resistance At 25°C Molex 46AK8204
THERMISTOR, NTC, 4035K, 50 KOHM; Zero Power Resistance at 25°C:50kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

THERMISTOR, NTC, 4035K, 50 KOHM; Zero Power Resistance at 25°C:50kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 218537-3907 46AK8204
Product Name NTC THRMSTR PROBE,50K1%, 100.0mm PIGTAIL,4035K BETA Thermistor, Ntc, 4035K, 50 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details