Amphenol Corporation 76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A CL-30

Description
76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A
Request a Quote
Description
76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A - CL-30 - Heilind Electronics, Inc.
Wilmington, MA, United States
76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A
CL-30
76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A CL-30
76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A

76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A

Buy Now
Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors - 81F3387 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors
81F3387
Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors 81F3387
NTC INRUSH CURRENT LIMITER, 2.5 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:43.2J; Maximum Steady State Current at 25°C:8A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 2.5 OHM; Product Range:CL Series; Disc Size:19.56mm; Zero Power Resistance at 25°C:2.5ohm; Approvals:UL; Maximum Energy Rating at 25°C:43.2J; Maximum Steady State Current at 25°C:8A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number CL-30 81F3387
Product Name 76041200 (RL6606-1.645-59-S2) TEMP SENSOR, 2.5 OHM, 8A Ntc Inrush Current Limiter, 2.5 Ohm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11030528-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 100000 ohms
View Details
Thermistor ICs - 1857777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details