Amphenol Advanced Sensors RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS RTS103C1R2M5L201

Description
RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS
Request a Quote Datasheet
Description
RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS - RTS103C1R2M5L201 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS
RTS103C1R2M5L201
RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS RTS103C1R2M5L201
RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS

RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS

Buy Now
NTC Thermistors - 45-RTS103C1R2M5L201-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
45-RTS103C1R2M5L201-ND
NTC Thermistors 45-RTS103C1R2M5L201-ND
RING TERMINAL TEMP, 10K 2%, M5 L

RING TERMINAL TEMP, 10K 2%, M5 L

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number RTS103C1R2M5L201 45-RTS103C1R2M5L201-ND
Product Name RING TERM TEMP SENSR,10KOHM, 2%,M5 LUG,200MM WIRE LEADS NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details