Amphenol Advanced Sensors TEMP SENSOR, I2C, 2%RH, 3.3V, SIP CC2D23-SIP

Description
TEMP SENSOR, I2C, 2%RH, 3.3V, SIP
Request a Quote
Description
TEMP SENSOR, I2C, 2%RH, 3.3V, SIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, I2C, 2%RH, 3.3V, SIP - CC2D23-SIP - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, I2C, 2%RH, 3.3V, SIP
CC2D23-SIP
TEMP SENSOR, I2C, 2%RH, 3.3V, SIP CC2D23-SIP
TEMP SENSOR, I2C, 2%RH, 3.3V, SIP

TEMP SENSOR, I2C, 2%RH, 3.3V, SIP

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number CC2D23-SIP
Product Name TEMP SENSOR, I2C, 2%RH, 3.3V, SIP
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details