Amphenol Corporation TEMP SENSOR, 5 OHM, 2.8A CL-160

Description
TEMP SENSOR, 5 OHM, 2.8A
Request a Quote
Description
TEMP SENSOR, 5 OHM, 2.8A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 5 OHM, 2.8A - CL-160 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 5 OHM, 2.8A
CL-160
TEMP SENSOR, 5 OHM, 2.8A CL-160
TEMP SENSOR, 5 OHM, 2.8A

TEMP SENSOR, 5 OHM, 2.8A

Buy Now
Thermistor ICs - 2579501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579501
Thermistor ICs 2579501
Amphenol Advanced Sensors CL-160

Amphenol Advanced Sensors CL-160

Supplier's Site
Thermistor ICs - 2579502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579502
Thermistor ICs 2579502
Amphenol Advanced Sensors CL-160

Amphenol Advanced Sensors CL-160

Supplier's Site
Thermistor ICs - 2579502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579502P
Thermistor ICs 2579502P
Amphenol Advanced Sensors CL-160

Amphenol Advanced Sensors CL-160

Supplier's Site
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors - 81F3397 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors
81F3397
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors 81F3397
NTC INRUSH CURRENT LIMITER, 5 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:2.8A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 5 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:2.8A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number CL-160 2579501 81F3397
Product Name TEMP SENSOR, 5 OHM, 2.8A Thermistor ICs Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 2161393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624338-2 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details