Heilind Electronics, Inc. Datasheets for High Voltage Relays

High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more

Product Name Notes
1000VAC/300A DC12, HI PWR REL SPST-NO(1FORMA), THRU HOLE
1000VAC/300A DC24, HI PWR REL SPST-NO(1FORMA), THRU HOLE
10KV SPST NO 26V COIL STUD TERM PANEL MOUNT
1500VDC PRECHARGE POWER RELAY SPST-NO, 12VDC, THRU HOLE
1500VDC PRECHARGE POWER RELAY SPST-NO, 24VDC, THRU HOLE
20KV DPDT HV RELAY
3.5kV SPDT HV RELAY
3100-30J16162NQ 50A 3P 120V CONTACTOR
CAP202ASAND=RELAY, DPST-NO 28V
DPDT
EV200A2ANA=RELAY, EV200 SPST-N
EV200AAANA=RELAY, EV200 SPST-N EV200AAANA
HI PWR PCB RELY,600V/50A,12V, SPST-NO,BI-DIR SWTCHG
HI PWR PCB RELY,600V/50A,24V, SPST-NO,BI-DIR SWTCHG
HI PWR REL,SPST-NO,12VDC 1000VAC/300A THRU HOLE
HI-V SWTCHG REL,500VDC/10A, 24VDC,DPST-NO,PCB TH MT
HIGH VOLTAGE REED RELAY, FORM MRE12-2A85-P
K81BB47=RELAY, VACUUM, SPST-NC
MKS RELAY
PD5AB57=RELAY, VACUUM, SPST-NO
PRD-3AY0-120=PRD
RELAY GEN PURPOSE 3PDT 10A 120V
RELAY GEN PURPOSE 3PDT 10A 12V
RELAY GEN PURPOSE 3PDT 10A 24V
Relays, Solenoids, & Timers Relays, Power - High Voltage