Amphenol Advanced Sensors RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS RTS103C1R2M3L151

Description
RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS
Request a Quote Datasheet
Description
RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS - RTS103C1R2M3L151 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS
RTS103C1R2M3L151
RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS RTS103C1R2M3L151
RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS

RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS

Buy Now
NTC Thermistors - 45-RTS103C1R2M3L151-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
45-RTS103C1R2M3L151-ND
NTC Thermistors 45-RTS103C1R2M3L151-ND
RING TERMINAL TEMP, 10K 2%, M3 L

RING TERMINAL TEMP, 10K 2%, M3 L

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number RTS103C1R2M3L151 45-RTS103C1R2M3L151-ND
Product Name RING TERM TEMP SENSR,10KOHM, 2%,M3 LUG,150MM WIRE LEADS NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details