Amphenol Corporation Sensors Temperature/Thermistor DC95Y103VN

Description
Sensors Temperature/Thermist or
Request a Quote Datasheet
Description
Sensors Temperature/Thermist or
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors Temperature/Thermistor - DC95Y103VN - Heilind Electronics, Inc.
Wilmington, MA, United States
Sensors Temperature/Thermistor
DC95Y103VN
Sensors Temperature/Thermistor DC95Y103VN
Sensors Temperature/Thermist or

Sensors Temperature/Thermistor

Buy Now
NTC Thermistors - 235-1475-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1475-ND
NTC Thermistors 235-1475-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 47X1492 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
47X1492
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 47X1492
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3690K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3690K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number DC95Y103VN 235-1475-ND 47X1492
Product Name Sensors Temperature/Thermistor NTC Thermistors Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details