Amphenol Advanced Sensors TEMP SENSOR, I2C, 3%RH, 3.3V, SIP CC2D33-SIP

Description
TEMP SENSOR, I2C, 3%RH, 3.3V, SIP
Request a Quote
Description
TEMP SENSOR, I2C, 3%RH, 3.3V, SIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, I2C, 3%RH, 3.3V, SIP - CC2D33-SIP - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, I2C, 3%RH, 3.3V, SIP
CC2D33-SIP
TEMP SENSOR, I2C, 3%RH, 3.3V, SIP CC2D33-SIP
TEMP SENSOR, I2C, 3%RH, 3.3V, SIP

TEMP SENSOR, I2C, 3%RH, 3.3V, SIP

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number CC2D33-SIP
Product Name TEMP SENSOR, I2C, 3%RH, 3.3V, SIP
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details