Molex NTC EPOXY-3892 40mm 47K1% 215272-3905

Description
NTC EPOXY-3892 40mm 47K1%
Request a Quote Datasheet
Description
NTC EPOXY-3892 40mm 47K1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC EPOXY-3892 40mm 47K1% - 215272-3905 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC EPOXY-3892 40mm 47K1%
215272-3905
NTC EPOXY-3892 40mm 47K1% 215272-3905
NTC EPOXY-3892 40mm 47K1%

NTC EPOXY-3892 40mm 47K1%

Buy Now
Thermistor, Ntc, 3892K, 47 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7684 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 47 Kohm; Zero Power Resistance At 25°C Molex
37AJ7684
Thermistor, Ntc, 3892K, 47 Kohm; Zero Power Resistance At 25°C Molex 37AJ7684
THERMISTOR, NTC, 3892K, 47 KOHM; Zero Power Resistance at 25°C:47kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 47 KOHM; Zero Power Resistance at 25°C:47kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 215272-3905 37AJ7684
Product Name NTC EPOXY-3892 40mm 47K1% Thermistor, Ntc, 3892K, 47 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1731181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details