TE Connectivity NTC Thermistors SP44907X-34

Description
Dimensions Lead Wire Length : 200 MM  [7.874 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 200 MM  [7.874 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44907X-34 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44907X-34
NTC Thermistors SP44907X-34
Dimensions Lead Wire Length : 200 MM  [7.874 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 200 MM  [7.874 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-SP44907X-34-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-SP44907X-34-ND
NTC Thermistors 223-SP44907X-34-ND
44907X GSFC 311P18-07A20R

44907X GSFC 311P18-07A20R

Buy Now Datasheet
44907X GSFC 311P18-07A20R - SP44907X-34 - Heilind Electronics, Inc.
Wilmington, MA, United States
44907X GSFC 311P18-07A20R
SP44907X-34
44907X GSFC 311P18-07A20R SP44907X-34
44907X GSFC 311P18-07A20R

44907X GSFC 311P18-07A20R

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Thermistors Thermistors Thermistors
Product Number SP44907X-34 223-SP44907X-34-ND SP44907X-34
Product Name NTC Thermistors NTC Thermistors 44907X GSFC 311P18-07A20R
Temperature Range -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20012616-00 - TE Connectivity
Specs
Temperature Range -60 to 125 C (-76 to 257 F)
View Details
2 suppliers
Discrete NTC - 11031224-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details