Amphenol Advanced Sensors TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20% TSD-10

Description
TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20%
Request a Quote
Description
TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20% - TSD-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20%
TSD-10
TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20% TSD-10
TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20%

TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20%

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number TSD-10
Product Name TEMP SENSOR, VOLTAGE DIFFERE NTIAL 2.7V +/- 20%
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details