Amphenol Corporation EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF NKI10NF103C1R1E

Description
EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF
Request a Quote Datasheet
Description
EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF - NKI10NF103C1R1E - Heilind Electronics, Inc.
Wilmington, MA, United States
EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF
NKI10NF103C1R1E
EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF NKI10NF103C1R1E
EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF

EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF

Buy Now
NTC Thermistors - 235-1591-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1591-ND
NTC Thermistors 235-1591-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor, 10Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 73AJ0251 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors
73AJ0251
Ntc Thermistor, 10Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors 73AJ0251
NTC THERMISTOR, 10KOHM, FREE HANGING; Zero Power Resistance at 25°C:10kohm; Product Range:NKI Series; Thermistor Mounting:Free Hanging; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10KOHM, FREE HANGING; Zero Power Resistance at 25°C:10kohm; Product Range:NKI Series; Thermistor Mounting:Free Hanging; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number NKI10NF103C1R1E 235-1591-ND 73AJ0251
Product Name EPXY NTC THRMSTR,NOISE IMMUNE 10K, 1%, 10nF NTC Thermistors Ntc Thermistor, 10Kohm, Free Hanging; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details