Amphenol Corporation NTC Thermistors RL0503-5820-97-MS

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - KC003T-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
KC003T-ND
NTC Thermistors KC003T-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
TEMP SENSOR, 10K OHM +/-1 DECG ACCURACY - RL0503-5820-97-MS - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 10K OHM +/-1 DECG ACCURACY
RL0503-5820-97-MS
TEMP SENSOR, 10K OHM +/-1 DECG ACCURACY RL0503-5820-97-MS
TEMP SENSOR, 10K OHM +/-1 DECG ACCURACY

TEMP SENSOR, 10K OHM +/-1 DECG ACCURACY

Buy Now
10kΩ -50℃~+150℃ ±1% - NTC Thermistors ROHS - 40-RL0503-5820-97-MS - Utmel Electronic Limited
Hong Kong, China
10kΩ -50℃~+150℃ ±1% - NTC Thermistors ROHS
40-RL0503-5820-97-MS
10kΩ -50℃~+150℃ ±1% - NTC Thermistors ROHS 40-RL0503-5820-97-MS
10kΩ -50℃~+150℃ ±1% - NTC Thermistors ROHS

10kΩ -50℃~+150℃ ±1% - NTC Thermistors ROHS

Supplier's Site
Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 96F3308 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
96F3308
Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 96F3308
THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:RL0503 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:RL0503 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 51AC3525 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
51AC3525
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 51AC3525
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MS Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MS Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number KC003T-ND RL0503-5820-97-MS 40-RL0503-5820-97-MS 96F3308 51AC3525
Product Name NTC Thermistors TEMP SENSOR, 10K OHM +/-1 DECG ACCURACY 10kΩ -50℃~+150℃ ±1% - NTC Thermistors ROHS Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details