Heilind Electronics, Inc. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1/8"NPT LIQUID LEVEL SENSOR SWITCH | |
| 100W, SPNO, NYLON,NIT SEAL LIQUID LEVEL SENSOR SWITCH | |
| 100W, SPNO, PP,PVC, NIT SEAL HORZ FLOAT SWITCH | |
| 1HIGH LEVEL, 84MM, SS,3/4NPT DRUM LEVEL FLOAT SWITCH | |
| 1LEVEL AT 100MM, SS, G1 VERTICAL FLOAT SWITCH | |
| 25VA PVC 7/0.2 50MM & 100MM 2 LEVEL SWITCH IN PPS | |
| 25VA PVC Plug 30MM & 125MM 2 LEVEL SWITCH IN PPS | |
| 25VA PVC Plug 50MM & 150MM 2 LEVEL SWITCH IN PPS | |
| 50VA SS 304 GRADE 1/2" NPT HORZ EXTERNAL MOUNT | |
| 50VA SS 304, 1/2" NPT,M12 HORZ LONG EXTERNAL MOUNT | |
| 50VA SS 304,1/2" NPT,M12 HORZ EXTERNAL MOUNT | |
| CABLE FLOAT SPDT 10A POLY CABLE MOUNT | |
| COOLANT LEAK DETECTION SENSOR | |
| COUNTERWEIGHT FOR CABLE SWITCHES | |
| DUAL FLOAT SWITCH 2 LVL SS ATEX, EMPTY CONTROL, 100MM | |
| DUAL FLOAT SWITCH 2 LVL SS ATEX, EMPTY CONTROL, 250MM | |
| DUAL FLOAT SWITCH 2 LVL SS ATEX, FILL CONTROL, 100MM | |
| DUAL FLOAT SWITCH 2 LVL SS ATEX, FILL CONTROL, 250MM | |
| EXT LOW LEVEL FLOAT SWITCH 100VA,PP(UL), 1mPVC,NIT GSKT | |
| EXT LOW LEVEL FLOAT SWITCH 100VA,PP(UL),M12,NIT GSKT | |
| EXT LOW LEVEL FLOAT SWITCH 100VA,PVDF,1M PTFE,NIT GSKT | |
| EXT LOW LEVEL FLOAT SWITCH 25VA, PP(UL), M12, NIT GSKT | |
| EXT LOW LEVEL FLOAT SWITCH 25VA, PP(UL),1MPVC, NIT GSKT | |
| EXT LOW LEVEL FLOAT SWITCH 25VA, PPS, M12, NITRILE GSKT | |
| EXT LOW LEVEL FLOAT SWITCH 25VA, PVDF, M12, NIT GSKT | |
| EXT LOW LEVEL FLOAT SWITCH 25VA,PPS,1M PVC,NITRILE GSKT | |
| EXT MNT, PP, N/O, 25VA VERTICAL | |
| EXT MNT, PP, N/O, 25VA, M12 VERTICAL | |
| FLOATSWITCH,50VA SS 304 HORZ INTERNAL MOUNT | |
| FLPV FLOAT SWITCH FLANGE OPTION 1 1/2 150LBASA | |
| INT LOW LEVEL FLOAT SWITCH 25VA, PP, M12, NITRILE GSKT | |
| LEVEL SENSOR HI TEMP,VERT SPST-NC/NO, M16X2 | |
| LEVEL SENSOR, 1 FORM A, SPST-N O, W/MAGNETIC FLOAT, 16MM MOUN | |
| MIN HORIZ FLOAT SWITCH M12 SPNO 24VA,PPNYLON,30CM AWG22 | |
| OPTICAL SWITCH 1/4NPT MNT HI IN AIR, EXTENDED TEMP | |
| OPTICAL SWITCH 1/4NPT MNT HI IN AIR | |
| OPTICAL SWITCH 1/4NPT MNT LOW IN AIR | |
| OPTICAL SWITCH M10 MNT HI IN AIR | |
| OPTICAL SWITCH M10 MNT LOW IN AIR | |
| OPTICAL SWITCH M12 MNT HI IN AIR | |
| OPTICAL SWITCH M12 MNT LOW IN AIR | |
| PP, 25VA, PVC 16/0.2 WIRES THERMISTER FLOAT SWITCH | |
| SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-100MM | |
| SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-175MM | |
| SINGLE FLOAT SWITCH 2 LVL SS ATEX, 50MM-250MM | |
| SPNO 100VA, NYLON,1/8NPT MNT HORZ FLOAT SWITCH | |
| SPNO 100VA, PP, PVC, NIT HORZ FLOAT SWITCH | |
| SPNO 100VA, PP, PVC,NIT SEAL HORZ FLOAT SWITCH | |
| SPNO 25VA, NYLON, PVC, NIT VERTICAL FLOAT SWITCH | |
| SPNO 25VA, PP, NIT SEAL, M12 HORZ FLOAT SWITCH | |
| SPNO 25VA, PP, PVC ,SILICONE HORZ FLOAT SWITCH | |
| SPNO 25VA, PP, PVC, NIT SEAL HORZ FLOAT SWITCH | |
| SPNO 25VA, PP,1/2NPT MNT,PVC HORZ FLOAT SWITCH | |
| SPNO 25VA, PP,1/8NPT MNT,PVC VERTICAL FLOAT SWITCH | |
| SPNO 25VA, PPS, 50 cm ETFE VERTICAL FLOAT SWITCH | |
| SPNO 25VA, PVC, NIT SEAL HORZ FLOAT SWITCH | |
| SPNO 25VA, PVDF, VITON, M12 HORZ FLOAT SWITCH | |
| SPNO 25VA,PPS,1/2NPT MNT,PVC HORZ FLOAT SWITCH | |
| SPNO100VA,PP, 1/2NPT MNT,PVC HORZ FLOAT SWITCH | |
| SPNO25VA,NYLON,1/2NP T MN,PVC HORZ FLOAT SWITCH | |
| SPNO25VA,PPS,50CM ETFE,VITON HORZ FLOAT SWITCH | |
| SUBMERS LEVEL PROBE,15M CABLE | |
| VERT FLOAT SWITCH,25VA,SPNO 100VA, PP, NIT SEAL,M12 PLUG |