Amphenol Corporation TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC NKA202C2R1C

Description
TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC
Request a Quote Datasheet
Description
TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC - NKA202C2R1C - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC
NKA202C2R1C
TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC NKA202C2R1C
TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC

TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC

Buy Now
NTC Thermistors - 235-1384-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1384-ND
NTC Thermistors 235-1384-ND
NTC Thermistor 2k Bead

NTC Thermistor 2k Bead

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number NKA202C2R1C 235-1384-ND
Product Name TEMP SENSOR, INSUL CHIP & LEAD , 2K OHM +/-1% @ 25 DEGC NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 20033212-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details