Amphenol Corporation TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC MC65F103B

Description
TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC
Request a Quote Datasheet
Description
TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC - MC65F103B - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC
MC65F103B
TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC MC65F103B
TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC

TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC

Buy Now
NTC Thermistors - 235-1058-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1058-ND
NTC Thermistors 235-1058-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 65J5907 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
65J5907
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 65J5907
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:MC65 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:MC65 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number MC65F103B 235-1058-ND 65J5907
Product Name TEMP SENSOR, 10K OHM +/- 0.1 DEGC @ 37 DEGC NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
Thermistor ICs - 2118018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details