Amphenol Advanced Sensors TEMP SENSOR, I2C, 3%RH, 5V CC2D35

Description
TEMP SENSOR, I2C, 3%RH, 5V
Request a Quote
Description
TEMP SENSOR, I2C, 3%RH, 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, I2C, 3%RH, 5V - CC2D35 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, I2C, 3%RH, 5V
CC2D35
TEMP SENSOR, I2C, 3%RH, 5V CC2D35
TEMP SENSOR, I2C, 3%RH, 5V

TEMP SENSOR, I2C, 3%RH, 5V

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number CC2D35
Product Name TEMP SENSOR, I2C, 3%RH, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details