Amphenol Corporation Thermistor ICs CL-120

Description
Amphenol Advanced Sensors CL-120
Request a Quote
Description
Amphenol Advanced Sensors CL-120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2104309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104309
Thermistor ICs 2104309
Amphenol Advanced Sensors CL-120

Amphenol Advanced Sensors CL-120

Supplier's Site
Thermistor ICs - 2104310P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104310P
Thermistor ICs 2104310P
Amphenol Advanced Sensors CL-120

Amphenol Advanced Sensors CL-120

Supplier's Site
Thermistor ICs - 2104310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104310
Thermistor ICs 2104310
Amphenol Advanced Sensors CL-120

Amphenol Advanced Sensors CL-120

Supplier's Site
TEMP SENSOR, 10 OHM, 1.7A - CL-120 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 10 OHM, 1.7A
CL-120
TEMP SENSOR, 10 OHM, 1.7A CL-120
TEMP SENSOR, 10 OHM, 1.7A

TEMP SENSOR, 10 OHM, 1.7A

Buy Now
Ntc Inrush Current Limiter, 10 Ohm; Product Range Amphenol Advanced Sensors - 81F3395 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 10 Ohm; Product Range Amphenol Advanced Sensors
81F3395
Ntc Inrush Current Limiter, 10 Ohm; Product Range Amphenol Advanced Sensors 81F3395
NTC INRUSH CURRENT LIMITER, 10 OHM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.7A; No. of Pins:2 RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 10 OHM; Product Range:CL Series; Disc Size:10.16mm; Zero Power Resistance at 25°C:10ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.7A; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 2104309 CL-120 81F3395
Product Name Thermistor ICs TEMP SENSOR, 10 OHM, 1.7A Ntc Inrush Current Limiter, 10 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistor ICs - 1670140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details