Heilind Electronics, Inc. Datasheets for Electrical Power Wires

Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. 
Electrical Power Wires: Learn more

Product Name Notes
14/3SJT 20FT 5-15P C13
14/3SJTS 6FT7IN5-15P C13
16/3 SJT 15FT 5-15P C13 MEDICAL
16/3 SJT 20FT 5-15P ROJ OEM CORD 3 CONDUCTOR
16/3 SJT 6FT 7IN 5-15P R OEM
17512 10 B1
18/3 SJTS 6FT 7IN 5-15P C DETACHABLE
18/3 SVTS 6FT 7IN 5-15P DETACHABLE
18/3 SVTS 6FT7IN 5-15P ROJ
3 COND PWR CORD 18 AWG
312016-01-290-001-01 2-RC
AC PWC 16AWG 13A SJT 2.3M BLK
AC PWC 16AWG RECPT-S/T SJT 3M
AC PWC 18/3 SJT 2M 6-15P C13
AMERICAN ELECTRONIC JUMPER COR
Assembly Cable, Molded Power Cords & Cables
BLACK JST, POWER CORD
BP D 4P F/FR AK 1/2 NPT #10 PVC 1M
CABLE ASSEMBLIES
CABLE
CAMCRF21 PLUG 2X1.13MM 5.91IN
CORD LINE IEC/NEMA76"SJT 3/18
CUSTOM SGL END ASSY
DC PWR PLG CBL ASY,2M L STR 2.5MM LKNG-STRP/TIN
DC PWR PLG CBL ASY,2M L STR 2.5MM-STRP/TIN
DETACHABLE POWER SUPPLY CORD
E11A06004M050 MIC 4P M/MP ST/ST D-CODED
EUROPEAN POWER CORD
FAN CORD 2 POS. 72 AC PLU
FAN CORD 45 DEGREE 12
FAN CORD 45 DEGREE 24
FAN CORD 45 DEGREE W/AC P
FAN POWER CORD 45 DEG 24"
FAN POWER CORD 45 DEG 36"
FAN POWER CORD 90 DEG 24"
FAN POWER CORD 90 DEG 36"
FAN POWER CORD T-TYPE 24"
H05VV-F3G 1.00MM 2.5 MET CONT EUROPE
H05VVF3G 1.00MM2 2.5 MET AUSTRAILIA
H05VVF3G 1.00MM2 2.5 MET BRAZIL
H05VVF3G 1.00MM2 2.5 MET CONT EUROPE
H05VVF3G1.00 2.0MT C14 C1
H05VVF3GX0.75 1.8M STYLE
IEC STRAIGHT MALE CABLE CONNECTOR
JUMP ASSEM PV4S, 1.5KV, 300MM 300MM
LTBP 875-250 BLACK
LTCG M12 BLACK-NO NUT
MC 3P FI 1' 18/1 PVC
MC 3P MFE 3' 16/3 PVC
MC 5P FP 6' 16/5 PVC
MIC 3P FP 30' #22/3 AUTO 703000D02F300
MIC 4P M/MP ST/ST D-CODED 20M
MIC/OPEN 5P M/MFE BPM/STR 0.5M
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 2 Circuits Black
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 6 Circuits Black
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 0.5m Length 8 Circuits Black
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 2.0m Length 8 Circuits Black
Micro-Fit 3.0 to Micro-Fit 3.0 Off-the-Shelf (OTS) Cable Assembly Dual Row 3.0m Length 8 Circuits Black
MINIFIT JR 4 CIRCUIT BLACK 1M OVERMOLDED
MMC-8P-FE-REC-PG9-PV C 0.25MM
MMC-8P-M-REC-PG9-PVC 0.25MM
MOLDD CBL,2P PLUG,2.0M L,BLK SNGL END,AT06--2S GRY CONN
MOLDD CBL,2P PLUG,5.0M L,BLK SNGL END,AT06--2S GRY CONN
MOLDD CBL,2P RCPT,4.0M L,BLK SNGL END,AT04-2P GRY CONN
MOLDD CBL,3P RCPT,10.0M L,BLK SNGL END,AT04--3P GRY CONN
MOLDD CBL,3P RCPT,2.0M L,BLK SNGL END,AT04--3P GRY CONN
MOLDD CBL,4P PLUG,4.0M L,BLK SNGL END,AT06--4S GRY CONN
MOLDD CBL,4P RCPT,2.0M L,BLK SNGL END,AT04--4P GRY CONN
MOLDD CBL,6P RCPT,1.0M L,BLK SNGL END,AT04--6P GRY CONN
MOLDD CBL,8P RCPT,1.0M L,BLK SNGL END,AT04-08PA GRY CONN
N.A. POWER CORD,BLACK, 72IN NEMA5-15 TO ROJ2, 16AWG
N.A. POWER CORD,BLACK,120IN NEMA5-15 TO ROJ2, 18AWG
Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col
NORTH AMERICAN POWER CORD
OCP 48V PWR CBL ASY,500A,300MM PWR SHELF,PIGTAIL,BARKLI P
PC PDU POWER CORD NEMA
POWER COND SET
POWER CORD, BLACK
POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT
POWER CORD
PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG
PWR CRD SJ 16/3 125V 13A 15FT
REV B NA POWER CORD
RVV 300/500 3X1.00 CHINA DETACHABLE
SFP56 DIRECT ATTACH CA, .3M, 2
UK & SG PWC BLK 2.5M (MP5004-V
UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER
UL DETACHABLE POWER SUPPLY COR
UL DETACHABLE POWER SUPPLY CORD
UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13
UL POWER CORD SET
UL POWER CORD SUPPLY 125V/BLCK 6'7" SJT
UL POWER CORD SUPPLY UNSHIELDE 7'6" SVT
UL POWER SUPPLY CONT EUROPE CD 405VVF3G 1.00MM2 2.5METER
UL POWER SUPPLY CORD ROJ OEM
UL POWER SUPPLY CORD SET POWER CORD SET
UL POWER SUPPLY CORD
UL POWER SUPPLY CORD=HARNESS 6'7" 18AWG UNSHD R/A BLACK
US POWER CORD 3M BLK
Wire & Cable Molded Power Cords, Cordsets, Electrical Cables