Amphenol Advanced Sensors TEMP SENSOR, ANALOG, 3% RH, 3.3V CC2A33

Description
TEMP SENSOR, ANALOG, 3% RH, 3.3V
Request a Quote
Description
TEMP SENSOR, ANALOG, 3% RH, 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, ANALOG, 3% RH, 3.3V - CC2A33 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, ANALOG, 3% RH, 3.3V
CC2A33
TEMP SENSOR, ANALOG, 3% RH, 3.3V CC2A33
TEMP SENSOR, ANALOG, 3% RH, 3.3V

TEMP SENSOR, ANALOG, 3% RH, 3.3V

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number CC2A33
Product Name TEMP SENSOR, ANALOG, 3% RH, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details