Heilind Electronics, Inc. Datasheets for Vibration Sensors
Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration.
Vibration Sensors: Learn more
| Product Name | Notes |
|---|---|
| 4-20mA LOOP-POWERED SENSOR TOP EXIT, 105C | |
| 4-20mA LOOP-POWERED SENSOR TOP EXIT, EXPLOSION PROOF, 85C | |
| 4-20mA LOOP-POWERED SENSOR TOP EXIT, I/S, 105C | |
| CBL ASSY, IP67 2 SKT CONN TO BLUNT CUT,BRAIDED SHIELD 10 FT | |
| CBL ASSY, IP67 2 SKT CONN TO BLUNT CUT,BRAIDED SHIELD 16 FT | |
| CBL ASSY, IP67 2 SKT CONN TO BLUNT CUT,BRAIDED SHIELD 32 FT | |
| CBL ASSY, IP67 5 SKT CONN TO BLUNT CUT,BRAIDED SHIELD 10 FT | |
| CBL ASSY, IP67 5 SKT CONN TO BLUNT CUT,BRAIDED SHIELD 16 FT | |
| CBL ASSY, IP67 5 SKT CONN TO BLUNT CUT,BRAIDED SHIELD 32 FT | |
| CBL TERM. BOX, 2 CH. BNC CABLE GRIPS | |
| CBL TERM. BOX, 4 CH. BNC CABLE GRIPS | |
| CEMENTING PAD, 1/4-28 INTEGRAL STUD, 1" DIAMETER, 21.5 GRAMS | |
| GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO MIL-C-5015 | |
| GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO,I/S, MIL-C-5015 | |
| GEN. PURPOSE, VIBRATION, TOP EXIT, CASE ISO MIL-C-5015 | |
| HART-ENABLED VELOCITY SENSOR 4-20MA, CONFIGURABLE | |
| HT, GEN PURPOSE, VIBRATION, SIDE EXIT, CASE ISO MIL-C-5015 | |
| HT, GEN PURPOSE, VIBRATION, TOP EXIT, CASE ISO, MIL-C-5015 | |
| INTELLIGENT VIBRATION TRANSMTR USER CONFIGURABLE | |
| LDTC - HORIZONTAL | |
| Sensors Vibration, Tilt, & Shock | |
| TOP EXIT, ULTRA LOW NOISE, PREMIUM, CASE ISO MIL-C-5015 | |
| VIBRALINK LITE ENCLOSURE 12 CH, FIBERGLASS, BASE SIZE |