Amphenol Corporation NTC Thermistors CTTS-203856-S02

Description
NTC Thermistor 10k Probe
Request a Quote Datasheet
Description
NTC Thermistor 10k Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1721-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1721-ND
NTC Thermistors 235-1721-ND
NTC Thermistor 10k Probe

NTC Thermistor 10k Probe

Buy Now Datasheet
FL LOW PROFILE NTC TEMPERATURE SENSOR - CTTS-203856-S02 - Heilind Electronics, Inc.
Wilmington, MA, United States
FL LOW PROFILE NTC TEMPERATURE SENSOR
CTTS-203856-S02
FL LOW PROFILE NTC TEMPERATURE SENSOR CTTS-203856-S02
FL LOW PROFILE NTC TEMPERATURE SENSOR

FL LOW PROFILE NTC TEMPERATURE SENSOR

Buy Now
Ntc Temperature Sensor, Aec-Q200, 10K; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 39AH8680 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Temperature Sensor, Aec-Q200, 10K; Zero Power Resistance At 25°C Amphenol Advanced Sensors
39AH8680
Ntc Temperature Sensor, Aec-Q200, 10K; Zero Power Resistance At 25°C Amphenol Advanced Sensors 39AH8680
NTC TEMPERATURE SENSOR, AEC-Q200, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:FL Series; Thermistor Mounting:SMD; Beta Value (K):3936K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC TEMPERATURE SENSOR, AEC-Q200, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:FL Series; Thermistor Mounting:SMD; Beta Value (K):3936K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 235-1721-ND CTTS-203856-S02 39AH8680
Product Name NTC Thermistors FL LOW PROFILE NTC TEMPERATURE SENSOR Ntc Temperature Sensor, Aec-Q200, 10K; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Housing Probe/Closed Tube
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details