Amphenol Corporation TEMP SENSOR, 50 OHM, 1.6A CL-130

Description
TEMP SENSOR, 50 OHM, 1.6A
Request a Quote
Description
TEMP SENSOR, 50 OHM, 1.6A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 50 OHM, 1.6A - CL-130 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 50 OHM, 1.6A
CL-130
TEMP SENSOR, 50 OHM, 1.6A CL-130
TEMP SENSOR, 50 OHM, 1.6A

TEMP SENSOR, 50 OHM, 1.6A

Buy Now
Ntc Inrush Current Limiter, 50 Ohm; Product Range Amphenol Advanced Sensors - 46F456 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 50 Ohm; Product Range Amphenol Advanced Sensors
46F456
Ntc Inrush Current Limiter, 50 Ohm; Product Range Amphenol Advanced Sensors 46F456
NTC INRUSH CURRENT LIMITER, 50 OHM; Product Range:CL Series; Disc Size:11.43mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.6A; No. of Pins:2Pins RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 50 OHM; Product Range:CL Series; Disc Size:11.43mm; Zero Power Resistance at 25°C:50ohm; Approvals:UL; Maximum Energy Rating at 25°C:4.32J; Maximum Steady State Current at 25°C:1.6A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number CL-130 46F456
Product Name TEMP SENSOR, 50 OHM, 1.6A Ntc Inrush Current Limiter, 50 Ohm; Product Range Amphenol Advanced Sensors
Resistance (@25°C) 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details