Molex NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA 218536-3609

Description
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA
Request a Quote Datasheet
Description
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA - 218536-3609 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA
218536-3609
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA 218536-3609
NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA

NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA

Buy Now
Thermistor, Ntc, 3964K, 10 Kohm; Zero Power Resistance At 25°C Molex - 46AK8201 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3964K, 10 Kohm; Zero Power Resistance At 25°C Molex
46AK8201
Thermistor, Ntc, 3964K, 10 Kohm; Zero Power Resistance At 25°C Molex 46AK8201
THERMISTOR, NTC, 3964K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

THERMISTOR, NTC, 3964K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:21853 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 218536-3609 46AK8201
Product Name NTC THRMSTR PROBE,10K1%, 300.0mm PIGTAIL,3964K BETA Thermistor, Ntc, 3964K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details