Amphenol Corporation EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C MC65F103AN

Description
EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C
Request a Quote Datasheet
Description
EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C - MC65F103AN - Heilind Electronics, Inc.
Wilmington, MA, United States
EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C
MC65F103AN
EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C MC65F103AN
EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C

EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C

Buy Now
Thermistor ICs - 2579516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579516
Thermistor ICs 2579516
NTC Epoxy Interchangeable Thermistor,10K

NTC Epoxy Interchangeable Thermistor,10K

Supplier's Site
Thermistor ICs - 2579516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579516P
Thermistor ICs 2579516P
NTC Epoxy Interchangeable Thermistor,10K

NTC Epoxy Interchangeable Thermistor,10K

Supplier's Site
Thermistor ICs - 2579515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2579515
Thermistor ICs 2579515
NTC Epoxy Interchangeable Thermistor,10K

NTC Epoxy Interchangeable Thermistor,10K

Supplier's Site
NTC Thermistors - 235-1451-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1451-ND
NTC Thermistors 235-1451-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 15R3253 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
15R3253
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 15R3253
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MC65 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:MC65 Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10K, Wire Leaded Rohs Compliant Amphenol Advanced Sensors - 66AH3719 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded Rohs Compliant Amphenol Advanced Sensors
66AH3719
Thermistor, Ntc, 10K, Wire Leaded Rohs Compliant Amphenol Advanced Sensors 66AH3719
THERMISTOR, NTC, 10K, WIRE LEADED ROHS COMPLIANT: YES

THERMISTOR, NTC, 10K, WIRE LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number MC65F103AN 2579516 235-1451-ND 15R3253 66AH3719
Product Name EPOXY COATED, INSULATED LEADS, 10K 0.05 C 37 C Thermistor ICs NTC Thermistors Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors Thermistor, Ntc, 10K, Wire Leaded Rohs Compliant Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details