Heilind Electronics, Inc. Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Product Name Notes
13.6 MM, SPST-NO-DB, MOMENTARY
14-PA414CZ08Z0800
164SL522=SQ ILL PP 2NO&2NC
16MM STAINLESS STEEL ROBU SWITCH
34-PP24U72C2
38-PR142C1011117
38-RA41G31900
52-PV2F240BBNUTBLK
52-PV6F24011G301
52-PV6F24011G341
52-PV7F2T0SS344M03
52-PV7F2Y0SS3R3
52-PV7F2Y0SSM04
52-PV8F2T0SS344 SEALED ANTI-VANDAL SWITCH
A4EG-BM2B041
Anti-Vandal Security Push
ANTI-VANDAL SECURITY PUSHBUTTO
ASSM, FLT, MTL BZL, GREN, 2 NO A22NNRNMNGAG101NN
AV19 SPM 5A POWER LED WHITE 24V AV1910P124Q04
B800069
CONTACT BLK.SPST-NC GEN.
EMS PB, PUSH-LOCK TURN RESET A22EM02B
FLAT FLEXIBLE MEMBRANE
IL PB IP40 CAP REC YELLOW A16LJY
ILLUMINATED STAINLESS STEEL VANDAL RESISTANT SWITCH
IP67 SEALED PB SWITCH
IP67 SEALED PUSHBUTTON SW
LITTEL SWITCH
LOW PROFILE EMERGENCY STOP SWI
M8805/100-013
M8805/99-025 APPROVED
MPA106F=SWITCH P/B MOM SPDT
MPE406N=(MSPE) SW P/B WAT ERPRO
MPG106F=(MSPG) SWITCH PUSHBUTT
MPS1004DPC PSHBTN 0.4VA S PDT
MS24331-1 **5PC MIN ORDER**
MSP103B04 PSHBTN,NC,BLK,STD BUSHING
NX301BB1B-01
NX303CB1B-62
NX303GB1B-62
P010405
P010472
PB IP40 REC RED ALT DPDT
PB IP40 RND WHT ALT DPDT
PENDANT WITH 7/8 BUTTON AND 15
PUSH BUTTON SWITCH BLK/BLK
Push Button Switch Vandal Proof
Q960000 Q960000
REED SWITCH, 1 FORM A, SPST-NO REED SWITCH
RUGGED SEALED SWITCH
SEALED DOME PUSHBUTTON SWITCH
SPDT PUSH BUTTON SWITCH GREEN
ST083006
STAINLESS STEEL VANDAL SWITCH RESISTANT
STANDARD SIZE SNAP-IN PUSHBUTTON-SPDT-SQUA RE
SUB-SUBMINIATURE BASIC SWITCH
SUBMINIATURE PUSHBUTTON SWITCH
SWITCH HANDHELD PB DPST 2A 125V
SWITCH PUSH SPDT 0.4VA 28V
Switches & Front Panel Switch, Pushbutton
T833002 R/A PC MNT PUSHBUTTON
T880004
T940116
T970000 SEALED 3A 250V RED 3V
T970022
TP11CGPC004
TPA11FGPC004
TPB11CGPC004
TPF11CGPC004
TRANSPORTATION PART
TSPD11CGRA004
XF0371P
XF0738P