Amphenol Corporation TEMP SENSOR, 5 OHM, 4.7A 72326600 CL-150

Description
TEMP SENSOR, 5 OHM, 4.7A 72326600
Request a Quote
Description
TEMP SENSOR, 5 OHM, 4.7A 72326600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEMP SENSOR, 5 OHM, 4.7A 72326600 - CL-150 - Heilind Electronics, Inc.
Wilmington, MA, United States
TEMP SENSOR, 5 OHM, 4.7A 72326600
CL-150
TEMP SENSOR, 5 OHM, 4.7A 72326600 CL-150
TEMP SENSOR, 5 OHM, 4.7A 72326600

TEMP SENSOR, 5 OHM, 4.7A 72326600

Buy Now
Thermistor ICs - 2104315P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104315P
Thermistor ICs 2104315P
Amphenol Advanced Sensors CL-150

Amphenol Advanced Sensors CL-150

Supplier's Site
Thermistor ICs - 2104315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104315
Thermistor ICs 2104315
Amphenol Advanced Sensors CL-150

Amphenol Advanced Sensors CL-150

Supplier's Site
Thermistor ICs - 2104314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2104314
Thermistor ICs 2104314
Amphenol Advanced Sensors CL-150

Amphenol Advanced Sensors CL-150

Supplier's Site
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors - 46F457 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors
46F457
Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors 46F457
NTC INRUSH CURRENT LIMITER, 5 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:4.7A; No. of Pins:2Pins RoHS Compliant: Yes

NTC INRUSH CURRENT LIMITER, 5 OHM; Product Range:CL Series; Disc Size:13.97mm; Zero Power Resistance at 25°C:5ohm; Approvals:UL; Maximum Energy Rating at 25°C:11.52J; Maximum Steady State Current at 25°C:4.7A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number CL-150 2104315P 46F457
Product Name TEMP SENSOR, 5 OHM, 4.7A 72326600 Thermistor ICs Ntc Inrush Current Limiter, 5 Ohm; Product Range Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-11021202-00-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range 160 C (320 F)
Resistance (@25°C) 100000 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details