Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 105
Product Name Notes
10 NOVO MIL 15DP LEAD FREE
10 NOVO MIL 30DP LEAD FREE
10 NOVO MIL/CTR 15DPLEAD FREE
10 NOVO MIL/CTR 30DPLEAD FREE
14 NOVO MIL 15DP LEAD FREE
14 NOVO MIL/CTR 15DPLEAD FREE
14 NOVO MIL/CTR 30DPLEAD FREE
16 NOVO MIL 15DP LEAD FREE
16 NOVO MIL 30DP LEAD FREE
16 NOVO MIL/CTR 15DPLEAD FREE
16 NOVO MIL/CTR 30DPLEAD FREE
20 NOVO MIL 15DP LEAD FREE
20 NOVO MIL 30DP LEAD FREE
20 NOVO MIL/CTR 15DPLEAD FREE
20 NOVO MIL/CTR 30DPLEAD FREE
24 NOVO MIL/CTR 15DPLEAD FREE
24 NOVO MIL/CTR 30DPLEAD FREE
24-10 FOR MIL-C-5015 MS3450W24-10P AND PW
26 NOVO MIL 30DP LEAD FREE
26 NOVO MIL/CTR 15DPLEAD FREE
26 NOVO MIL/CTR 30DPLEAD FREE
30 NOVO MIL/CTR 15DPLEAD FREE
30 NOVO MIL/CTR 30DPLEAD FREE
34 NOVO MIL/CTR 15DPLEAD FREE
34 NOVO MIL/CTR 30DPLEAD FREE
40 NOVO MIL 30DP LEAD FREE
40 NOVO MIL/CTR 15DPLEAD FREE
40 NOVO MIL/CTR 30DPLEAD FREE
50 NOVO MIL 15DP LEAD FREE
50 NOVO MIL/CTR 15DPLEAD FREE
50 NOVO MIL/CTR 30DPLEAD FREE
60 NOVO MIL/CTR 30DPLEAD FREE
64 NOVO MIL/CTR 15DPLEAD FREE
64 NOVO MIL/CTR 30DPLEAD FREE
BACKSHELL ENVRN EMI-RFI STRT MIL
CIR MIL CON QUADRAX CONTACTS
CIRC MIL SPEC CON PIN PLUG THR
CIRC MIL SPEC CONN
CIRC MIL SPEC CONTACT SER 3 W/ QUADRAX
CIRC MIL SPEC STRAIN RELIEF & ADAPTERS 2M B/S S/R DIR SZ8 NI
CIRCULAR MIL SPEC CONNECTOR ER 17C 17#16 SKT RECP BOX
COMMERCIAL MIL SPEC CONTACT
CONN PLUG MIL-DTL-38999
CONNECTOR RECEPTACLE MIL-DTL-26482
Connectors Mil-Qual,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc.
Connectors Mil-Qualified, Backshells
Connectors Mil-Qualified, Circular Body, All
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
Connectors Mil-Qualified, Term Blocks, Junction Modules, Splices
Connectors Mil-Qualified, Tools & Toolkits
Connectors Mil-Qualified, Unreviewed
CUT STRIP - PIDG R 22-16 COMM 22-18 MIL 8
CUT STRIP - PIDG R 22-16 COMM 22-18MIL 1/4
D53 - DUMMY RECP MIL-C-26482 SZ 22 CUSTO
Discover the Amphenol Aerospace 348 Series Connectors engineered for outstanding performance and reliability in demanding military and aerospace environments. These connectors meeting the rigorous MIL-C-81511 standard support 3 to 155...
DUMMY RECEPTACLE FOR MIL-C-22992 SIZE 32
HNDCRMP TOOL MILLIGRID MCRBLAD CRMP TERM 24-30AWG
MIL SPEC CONN
MIL SPEC TOOL MIL-DTL-5015
MIL-C-5015 NON MS
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements...
MILLIGRID GOLD PLATED 300MM 2 AWG
PC TAIL ELEC CONTACT PIN MIL-C-5015G
PG R 22-16COM 22-18MIL 6-8-10
PG SPR SPD 22-16 CUT STRP COMM22-18MIL 6
PIDG PVF2 22-16COMM 22-18MIL 4
PIDG PVF2 R 22-16COM22-18MIL 6
PIDG R 22-16 COMM 22-18 MIL 4 MIL SPEC MS25036-148
PIDG R 22-16 COMM 22-18MIL 1/4 M7928/4-150
PIDG R 22-16COMM 22-18MIL 5/16
PIDG RECT 22-16COMM 22-18MIL 2
PIN CONTACT FAMILY
PLUG MIL-DTL-5015
PLUG TRB TERM 78-OHM 2W 1 MIL-STD-1553B
PROTECTIVE COVER MIL C 26482 SZ 12
PROTECTIVE COVER MIL C 26482, SZ 22
PROTECTIVE COVER MIL-5015, SZ 16
QUADRAX CONTACT MIL-DTL-38999, S III
RECEPT MIL-DTL-5015
RECPT WIRE SPLICE RED, MIL-DTL-26500 TYPE
SOCKET RECEP MIL-DTL-26482, 851
SOCKET RECEP MIL-DTL-5015
SOLIS BUTT HT 22-16COM22-18MIL
STRAIGHT PLUG MIL-DTL-5015
STRAIGHT SOCKET PLUG MIL-DTL-38999
STRAIN RELIEF ADAP CLAMP MIL-DTL-5015
STRAIN RELIEF CLAMP MIL-DTL-5015
SUPER9 ENVIRO MIL38999 S3 Crimp Contact
WIRE ELEC 24AWG MIL-W-22759/12

Next >>